Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6EHT3 |
Prices starting from US$34.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.81
|
No stock
|
Buy Now | |
RS Americas
from US$52.38
|
129
in stock
|
Buy Now | |
TE Store
from US$85.51
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$68.18
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$60.90
|
19
in stock
|
Buy Now | |
Distrelec
from US$42.56
|
19
in stock
|
Buy Now | |
Heilind Electronics
from US$45.47
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$45.47
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$36.38
|
-
|
Buy Now | |
Future Electronics
from US$40.16
|
-
|
Buy Now | |
Avnet America
from US$34.34
|
-
|
Buy Now | |
Sager
from US$36.38
|
-
|
Buy Now | |
Farnell
from US$37.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Current Rating | 6A |
Mount Style | Flanged |
Comment | Has wire leads for termination. |
Input Type | Wire Lead |
Filter Type | Power Line |
Ground Choke Option | No |
Output Type | Wire Lead |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Line Filter 6A 250VAC Chassis Mount 50/60Hz Single Stage Wire Leads HT Series | TE Connectivity 6609053-6 | RS Americas |
6EHT3=F7665 S0 Current Rating: 6 A Input Termination Type: Wire Lead Output Termination Type: Wire Lead Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters & Corcom Ht Series | 6 A Wire Lead .002 mA | Part Number: 6609053-6 | Internal Number: 6609053-6 | Alias Number: 6EHT3 | TE Connectivity | TE Store |
Line Filters EMI/RFI Filters and Accessories | Rapid Electronics |
TE Connectivity 6EHT3 F7665 S0 Power Line Filters EMI/RF | Distrelec |
6609053-6 6EHT3=F7665 S0 | Heilind Electronics |
Power Line Filter 6A 250V 1 phase HT Ser | RS |
6Eht3=F7665 S0 |Corcom Te Connectivity 6609053-6 | Newark Electronics |
HT Series 250 V 6 A Flanged Mount EMI / RFI Power Line Filter - 6EHT3 | Future Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Wire Lead Flange Mount | Avnet America |
Power Line Filters 6A WIRE-WIRE LEAD FLANGE MOUNT | Sager |
6EHT3=F7665 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609053-6?
Additional datasheets, footprints and schematics for 6609053-6 are listed on our Part Details page. You can also find images and similar parts to 6609053-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609053-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609053-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609053-6 fall under?
The 6609053-6 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609053-6 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609053-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609053-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609053-6 have stock available?
Authorised distributors including RS Americas, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6609053-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609053-6 often in real-time on the comparison pages.
What if I can't find stock of 6609053-6?
You can fill out our help required form which you can use to request a quote for 6609053-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.