Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6EHT1 |
Prices starting from US$26.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.35
|
No stock
|
Buy Now | |
TE Store
from US$84.74
|
285
in stock
|
Buy Now | |
Sager
from US$47.00
|
104
in stock
|
Buy Now | |
Avnet America
from US$26.64
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$56.74
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$42.31
|
-
|
Buy Now | |
Future Electronics
from US$33.93
|
-
|
Buy Now | |
element14
from US$36.93
|
-
|
Buy Now | |
Avnet Asia
from US$40.06
|
-
|
Buy Now | |
Distrelec
from US$47.48
|
-
|
Buy Now | |
TTI Europe
from US$33.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Current Rating | 6A |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
6EHT1=F7664 S0 Current Rating: 6 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters & Corcom Ht Series | 6 A .250" FASTON .002 mA | Part Number: 6609053-5 | Internal Number: 6609053-5 | Alias Number: 6EHT1 | TE Connectivity | TE Store |
Power Line Filters 6A 1/4FASTON-FASTON FLANGE MOUNT | Sager |
Power Line Filter 50Hz/60Hz 6A 250VAC Faston Flange Mount | Avnet America |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
6EHT1=F7664 S0 | Heilind Electronics |
Power Line Filter, 1Phase, 6A, Qc | Newark Electronics |
HT Series 250 VAC 6 A Quick Connect High Performance RFI Power Line Filter | Future Electronics |
POWER LINE FILTER, 1PHASE, 6A, QC | element14 |
TE Connectivity 6EHT1 F7664 S0 Power Line Filters EMI/RF | Distrelec |
6A 250V CHASSIS MOUNT | TTI Europe |
Where can I find additional details, specifications and documents for a 6609053-5?
Additional datasheets, footprints and schematics for 6609053-5 are listed on our Part Details page. You can also find images and similar parts to 6609053-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609053-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609053-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609053-5 fall under?
The 6609053-5 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609053-5 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609053-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609053-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609053-5 have stock available?
Authorised distributors including TE Store, Sager, Avnet America, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 6609053-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609053-5 often in real-time on the comparison pages.
What if I can't find stock of 6609053-5?
You can fill out our help required form which you can use to request a quote for 6609053-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.