Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609049-5 |
Current Rating | 20A |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 1.27mA |
Leakage Current (Max) (120VAC, 60Hz) | .73mA |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Power Line Filter 20A 250V 1 phase Q ser | RS |
Single Phase Emi Filter, 250V, 50/60Hzhz |Amp Te Connectivity 6609049-5 | Newark Electronics |
Q Series 20 A 5.625 x 2.07 mm Flange Mount Power Line EMI/RFI Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect Flange Mount | Avnet America |
Power Line Filters 20A 1/4 QUIK CONN | Sager |
Where can I find additional details, specifications and documents for a 6609049-5?
Additional datasheets, footprints and schematics for 6609049-5 are listed on our Part Details page. You can also find images and similar parts to 6609049-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609049-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609049-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609049-5 fall under?
The 6609049-5 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609049-5 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609049-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609049-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609049-5 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for 6609049-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609049-5 often in real-time on the comparison pages.
What if I can't find stock of 6609049-5?
You can fill out our help required form which you can use to request a quote for 6609049-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.