Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3VQ3 |
Prices starting from US$38.16
Leakage Current (Max) (120VAC, 60Hz) | .73mA |
---|---|
Current Rating | 3A |
Leakage Current (Max) (250VAC, 50Hz) | 1.27mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Filtered | Yes |
Input Type | Wire Lead |
Output Type | Wire Lead |
Ground Choke Option | No |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
3VQ3=F7266 S0 Current Rating: 3 A Input Termination Type: Wire Lead Output Termination Type: Wire Lead Leakage Current (Max) (120VAC, 60Hz): .73 mA Leakage Current (Max) (250VAC, 50Hz): 1.27 mA Single Phase Filters & Corcom Q Series | 3 A Wire Lead .73 mA | Part Number: 6609049-2 | Internal Number: 6609049-2 | Alias Number: 3VQ3 | TE Connectivity | TE Store |
Rfi Power Line Filter, 3A, 1.27Ma | Newark Electronics |
Power Line Filter 50Hz/60Hz 3A 250VAC Wire Lead Flange Mount | Avnet America |
Filter, 3VQ3=F7266 S0 | TE Connectivity 6609049-2 | RS Americas |
Power Line Filters 3A WIRE-WIRE LEAD FLANGE MOUNT | Sager |
3VQ3=F7266 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609049-2?
Additional datasheets, footprints and schematics for 6609049-2 are listed on our Part Details page. You can also find images and similar parts to 6609049-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609049-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609049-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609049-2 fall under?
The 6609049-2 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609049-2 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609049-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609049-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609049-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 6609049-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609049-2 often in real-time on the comparison pages.
What if I can't find stock of 6609049-2?
You can fill out our help required form which you can use to request a quote for 6609049-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.