Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609048-9 |
Prices starting from US$62.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$159.36
|
234
in stock
|
Buy Now | |
Rapid Electronics
from US$134.01
|
234
in stock
|
Buy Now | |
Chip One Stop
from US$82.50
|
234
in stock
|
Buy Now | |
element14
from US$82.85
|
22
in stock
|
Buy Now | |
Future Electronics
from US$84.82
|
9
in stock
|
Buy Now | |
Avnet America
from US$74.46
|
-
|
Buy Now | |
RS Americas
from US$62.10
|
-
|
Buy Now | |
Sager
from US$71.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 20A |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .22mA |
Leakage Current (Max) (250VAC, 50Hz) | .38mA |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Single Phase Emi Filter, 250V, 50/60Hzhz |Amp Te Connectivity 6609048-9 | Newark Electronics |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
FILTER, 20A, 1 PHASE | element14 |
Q Series 20 A 3.34 x 2.07 mm Flange Mount Power Line EMI/RFI Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect Flange Mount | Avnet America |
Corcom, 20EQ1, EMI/RFI Filters and Accessories | TE Connectivity 6609048-9 | RS Americas |
Power Line Filters 20A 1/4 QUICK CONN | Sager |
Where can I find additional details, specifications and documents for a 6609048-9?
Additional datasheets, footprints and schematics for 6609048-9 are listed on our Part Details page. You can also find images and similar parts to 6609048-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609048-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609048-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609048-9 fall under?
The 6609048-9 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609048-9 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609048-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609048-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609048-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Future Electronics have stock available or on a lead time for 6609048-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609048-9 often in real-time on the comparison pages.
What if I can't find stock of 6609048-9?
You can fill out our help required form which you can use to request a quote for 6609048-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.