Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6EQ8 |
Leakage Current (Max) (120VAC, 60Hz) | .29mA |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .51mA |
Current Rating | 6A |
Voltage (Max) | 250VAC |
Mount Style | Bulkhead |
Input Type | IEC |
Filtered | Yes |
Output Type | Wire Lead |
Filter Type | Power Line |
Ground Choke Option | No |
Operating Temperature Range | -10 – 40°C |
6EQ8 M0=F7264 Current Rating: 6 A Input Termination Type: IEC Output Termination Type: Wire Lead Leakage Current (Max) (120VAC, 60Hz): .29 mA Leakage Current (Max) (250VAC, 50Hz): .51 mA Single Phase Filters & Corcom Q Series | 6 A IEC Wire Lead .29 mA | Part Number: 6609048-7 | Internal Number: 6609048-7 | Alias Number: 6EQ8 | TE Connectivity | TE Store |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 6609048-7 | Newark Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Wire Lead Flange Mount | Avnet America |
Filter, 6EQ8 M0=F7264 | TE Connectivity 6609048-7 | RS Americas |
Power Line Filters 6A IEC IN/WIRE OUT | Sager |
Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
Capacitance | 1.97µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Current Rating | 6A |
Filter Terminals | Wire Leaded |
Inductance Min | 48.8mH |
Leakage Current Max | 510µA |
Product Range | Q Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6609048-7?
Additional datasheets, footprints and schematics for 6609048-7 are listed on our Part Details page. You can also find images and similar parts to 6609048-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609048-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609048-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609048-7 fall under?
The 6609048-7 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609048-7 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609048-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609048-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609048-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 6609048-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609048-7 often in real-time on the comparison pages.
What if I can't find stock of 6609048-7?
You can fill out our help required form which you can use to request a quote for 6609048-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.