Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3EQ8M |
Prices starting from US$51.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.64
|
No stock
|
Buy Now | |
TE Store
from US$135.25
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$66.45
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$61.65
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$60.70
|
70
in stock
|
Buy Now | |
Distrelec
from US$54.59
|
70
in stock
|
Buy Now | |
Avnet America
from US$54.32
|
-
|
Buy Now | |
RS Americas
from US$111.80
|
-
|
Buy Now | |
Sager
from US$51.56
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .22mA |
Leakage Current (Max) (250VAC, 50Hz) | .38mA |
Mount Style | Bulkhead |
Filter Type | Power Line |
Ground Choke Option | No |
Output Type | Wire Lead |
Input Type | IEC |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
3EQ8M=F7261 S0 Current Rating: 3 A Input Termination Type: IEC Output Termination Type: Wire Lead Leakage Current (Max) (120VAC, 60Hz): .22 mA Leakage Current (Max) (250VAC, 50Hz): .38 mA Single Phase Filters & Corcom Q Series | 3 A IEC Wire Lead .22 mA | Part Number: 6609048-4 | Internal Number: 6609048-4 | Alias Number: 3EQ8M | TE Connectivity | TE Store |
Line Filters 3A Iec - Wire Lead Bulkhead Mnt |Amp Te Connectivity 6609048-4 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity 3EQ8M F7261 S0 Power Line Filters EMI/RF | Distrelec |
POWER LINE FILTERS | Farnell |
Power Line Filter 50Hz/60Hz 3A 250VAC Wire Lead Flange Mount | Avnet America |
Filter, 3EQ8M=F7261 S0 | TE Connectivity 6609048-4 | RS Americas |
Power Line Filters 3A IEC - WIRE LEAD BULKHEAD MNT | Sager |
Where can I find additional details, specifications and documents for a 6609048-4?
Additional datasheets, footprints and schematics for 6609048-4 are listed on our Part Details page. You can also find images and similar parts to 6609048-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609048-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609048-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609048-4 fall under?
The 6609048-4 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609048-4 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609048-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609048-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609048-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6609048-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609048-4 often in real-time on the comparison pages.
What if I can't find stock of 6609048-4?
You can fill out our help required form which you can use to request a quote for 6609048-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.