6609046-8 Power Line Filters by TE Connectivity

10ET3=F7314 S0

Status: Active
Series: -
RoHS: Unknown
Aliases: 6609046-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.78

Distributor Stock
Logo for Newark
Newark
from US$103.18
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$48.21
-
Buy Now
Logo for Sager
Sager
from US$45.78
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage (Max) 250VAC
Current Rating 10A
Leakage Current (Max) (120VAC, 60Hz) .3mA
Leakage Current (Max) (250VAC, 50Hz) .5mA
Mount Style Flanged
Input Type Wire Lead
Filtered Yes
Filter Type Power Line
Output Type Wire Lead
Ground Choke Option No
Operating Temperature Range -10 – 40°C

Alternative Descriptions

10Et3=F7314 S0 |Amp Te Connectivity 6609046-8 | Newark Electronics
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America
Power Line Filters 10A WIRE-WIRE LEAD FLANGE MOUNT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6609046-8?

Additional datasheets, footprints and schematics for 6609046-8 are listed on our Part Details page. You can also find images and similar parts to 6609046-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6609046-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609046-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6609046-8 fall under?

The 6609046-8 is listed under EMI Filters > Power Line Filters > Single Phase Filters.

Can I view similar or alternative parts?

You can view similar parts to 6609046-8 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6609046-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 6609046-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6609046-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 6609046-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6609046-8 often in real-time on the comparison pages.

What if I can't find stock of 6609046-8?

You can fill out our help required form which you can use to request a quote for 6609046-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay