Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 20VW7 |
Prices starting from US$55.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$73.61
|
No stock
|
Buy Now | |
TE Store
from US$162.75
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$65.61
|
-
|
Buy Now | |
Future Electronics
from US$65.90
|
-
|
Buy Now | |
Avnet America
from US$62.94
|
-
|
Buy Now | |
RS Americas
from US$132.66
|
-
|
Buy Now | |
Avnet Asia
from US$55.75
|
-
|
Buy Now | |
Sager
from US$59.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .82mA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 20A |
Leakage Current (Max) (120VAC, 60Hz) | .5mA |
Mount Style | Flanged |
Output Type | .250" FASTON |
Input Type | IEC |
Filtered | Yes |
Filter Type | Power Line |
Ground Choke Option | No |
Operating Temperature Range | -10 – 40°C |
20VW7=F7806 S0 Current Rating: 20 A Input Termination Type: IEC Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .5 mA Leakage Current (Max) (250VAC, 50Hz): .82 mA Single Phase Filters & Corcom W Series | 20 A IEC .250" FASTON .5 mA | Part Number: 6609044-6 | Internal Number: 6609044-6 | Alias Number: 20VW7 | TE Connectivity | TE Store |
20Vw7=F7806 S0 |Corcom Te Connectivity 6609044-6 | Newark Electronics |
Single Phase EMC/EMI Line Filter 20 A 250VAC 50/60Hz Two Stage Quick Connect | Future Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Screw Flange Mount | Avnet America |
Filter, 20VW7=F7806 S0 | TE Connectivity 6609044-6 | RS Americas |
Power Line Filters 20A 1/4IEC/QUIK CON BULKHEAD MNT | Sager |
20VW7=F7806 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609044-6?
Additional datasheets, footprints and schematics for 6609044-6 are listed on our Part Details page. You can also find images and similar parts to 6609044-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609044-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609044-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609044-6 fall under?
The 6609044-6 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609044-6 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609044-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609044-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609044-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6609044-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609044-6 often in real-time on the comparison pages.
What if I can't find stock of 6609044-6?
You can fill out our help required form which you can use to request a quote for 6609044-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.