Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609036-6 |
Prices starting from US$28.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.54
|
No stock
|
Buy Now | |
Heilind Electronics
from US$39.25
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$58.81
|
20
in stock
|
Buy Now | |
Distrelec
from US$49.16
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$39.25
|
8
in stock
|
Buy Now | |
Avnet America
from US$29.64
|
-
|
Buy Now | |
Sager
from US$28.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
---|---|
Current Rating | 6A |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Input Type | Wire Lead |
Output Type | Wire Lead |
Ground Choke Option | No |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
6609036-6 6VSK3=F7239 S0 | Heilind Electronics |
Power Line Filters 6A 1/4-1/4 FASTON FLANGE MOUNT | Rapid Electronics |
TE Connectivity 6VSK3 F7239 S0 Single Phase EMI Filter 2 | Distrelec |
Power Line Filter 50Hz/60Hz 6A 250VAC Wire Lead Flange Mount | Avnet America |
6VSK3=F7239 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609036-6?
Additional datasheets, footprints and schematics for 6609036-6 are listed on our Part Details page. You can also find images and similar parts to 6609036-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609036-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609036-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609036-6 fall under?
The 6609036-6 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609036-6 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609036-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609036-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609036-6 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 6609036-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609036-6 often in real-time on the comparison pages.
What if I can't find stock of 6609036-6?
You can fill out our help required form which you can use to request a quote for 6609036-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.