Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609036-5 |
Prices starting from US$28.74
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 6A |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Power Line Filter 6A 250V SK Series 1 Ph | RS |
6Vsk1=F7238 S0 |Amp Te Connectivity 6609036-5 | Newark Electronics |
SK Series 250 V 6 A Flanged Mount Power Line Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Threaded Stud Flange Mount | Avnet America |
6A 250V CHASSIS MOUNT | TTI Europe |
Power Line Filters 6A 1/4 QUIK CONN FLANGE MOUNT | Sager |
Power Line Filter 50Hz/60Hz 6A 250VAC Screw Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6609036-5?
Additional datasheets, footprints and schematics for 6609036-5 are listed on our Part Details page. You can also find images and similar parts to 6609036-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609036-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609036-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609036-5 fall under?
The 6609036-5 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609036-5 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609036-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609036-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609036-5 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 6609036-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609036-5 often in real-time on the comparison pages.
What if I can't find stock of 6609036-5?
You can fill out our help required form which you can use to request a quote for 6609036-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.