6609036-3 Power Line Filters by TE Connectivity

3VSK7=F7236 S0

Status: Active
Series: -
RoHS: Unknown
Aliases: 3VSK7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.45

Distributor Stock
Logo for Newark
Newark
from US$36.09
No stock
Buy Now
Logo for TE Store
TE Store
from US$69.37
48
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$27.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$58.07
-
Buy Now
Logo for Sager
Sager
from US$26.45
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Leakage Current (Max) (120VAC, 60Hz) .4mA
Leakage Current (Max) (250VAC, 50Hz) .7mA
Current Rating 3A
Voltage (Max) 250VAC
Mount Style Bulkhead
Filtered Yes
Input Type IEC
Output Type .250" FASTON
Ground Choke Option No
Filter Type Power Line
Operating Temperature Range -10 – 40°C

Compatible Parts


Alternative Descriptions

3VSK7=F7236 S0 Current Rating: 3 A Input Termination Type: IEC Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .4 mA Leakage Current (Max) (250VAC, 50Hz): .7 mA Single Phase Filters & Corcom Sk Series | 3 A IEC .250" FASTON .4 mA | Part Number: 6609036-3 | Internal Number: 6609036-3 | Alias Number: 3VSK7 | TE Connectivity | TE Store
Line Filters Emi/Rfi Filters And Accessories |Amp Te Connectivity 6609036-3 | Newark Electronics
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Flange Mount | Avnet America
Corcom EMI/RFI Filter Power Line Filter | TE Connectivity 6609036-3 | RS Americas
Power Line Filters 3A WIRE - WIRE LEAD FLANGE MOUNT | Sager


6609036-3 . Unknown Parts by Unknown

POWER LINE FILTER 1PHASE 3A QC

Status: Unknown
Series: SK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Current Rating 3A
Voltage Rating 250VAC
Filter Type 1 Phase
Filter Terminals Quick Connect
Inductance Min 7.06mH
Capacitance 0.54µF
Leakage Current Max 700µA
Product Range SK Series
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6609036-3?

Additional datasheets, footprints and schematics for 6609036-3 are listed on our Part Details page. You can also find images and similar parts to 6609036-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6609036-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609036-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6609036-3 fall under?

The 6609036-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.

Can I view similar or alternative parts?

You can view similar parts to 6609036-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6609036-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 6609036-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6609036-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 6609036-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6609036-3 often in real-time on the comparison pages.

What if I can't find stock of 6609036-3?

You can fill out our help required form which you can use to request a quote for 6609036-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay