Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609036-2 |
Prices starting from US$24.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$55.17
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$49.84
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$49.80
|
8
in stock
|
Buy Now | |
Distrelec
from US$31.21
|
8
in stock
|
Buy Now | |
Avnet America
from US$25.35
|
-
|
Buy Now | |
Boersig
from US$29.62
|
-
|
Buy Now | |
Sager
from US$24.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
Current Rating | 3A |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Mount Style | Flanged |
Filtered | Yes |
Filter Type | Power Line |
Output Type | Wire Lead |
Ground Choke Option | No |
Input Type | Wire Lead |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 3A 1/4-1/4 Faston Flange Mount |Amp Te Connectivity 6609036-2 | Newark Electronics |
Power Line Filters 3A 1/4-1/4 FASTON FLANGE MOUNT | Rapid Electronics |
TE Connectivity 3VSK3 F7235 S0 Single Phase EMI Filter 2 | Distrelec |
Power Line Filter 50Hz/60Hz 3A 250VAC Wire Lead Flange Mount | Avnet America |
3VSK3=F7235 S0 | Boersig |
Where can I find additional details, specifications and documents for a 6609036-2?
Additional datasheets, footprints and schematics for 6609036-2 are listed on our Part Details page. You can also find images and similar parts to 6609036-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609036-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609036-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609036-2 fall under?
The 6609036-2 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609036-2 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609036-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609036-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609036-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6609036-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609036-2 often in real-time on the comparison pages.
What if I can't find stock of 6609036-2?
You can fill out our help required form which you can use to request a quote for 6609036-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.