Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10ESK1 |
Prices starting from US$31.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$74.93
|
1
in stock
|
Buy Now | |
TE Store
from US$96.28
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$65.56
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$69.00
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$79.50
|
2
in stock
|
Buy Now | |
Distrelec
from US$43.39
|
2
in stock
|
Buy Now | |
Avnet America
from US$33.51
|
-
|
Buy Now | |
RS Americas
from US$55.86
|
-
|
Buy Now | |
Sager
from US$31.81
|
-
|
Buy Now | |
Farnell
from US$36.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | .21mA |
---|---|
Current Rating | 10A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | .36mA |
Mount Style | Flanged |
Filter Type | Power Line |
Output Type | .250" FASTON |
Ground Choke Option | No |
Filtered | Yes |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
10ESK1=F7230 S0 Current Rating: 10 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .21 mA Leakage Current (Max) (250VAC, 50Hz): .36 mA Single Phase Filters & Corcom Sk Series | 10 A .250" FASTON .21 mA | Part Number: 6609035-9 | Internal Number: 6609035-9 | Alias Number: 10ESK1 | TE Connectivity | TE Store |
Line Filters Emi/Rfi Filters And Accessories |Amp Te Connectivity 6609035-9 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity - AMP Single Phase EMI Filter 250V 50HzHz | Distrelec |
Power Line Filter 10A 250V 1 Phase Chass | RS |
Power Line Filter 50Hz/60Hz 10A 250VAC Threaded Stud Flange Mount | Avnet America |
Filter, 10ESK1=F7230 S0 | TE Connectivity 6609035-9 | RS Americas |
Power Line Filters 10A 1/4-1/4 FASTON FLANGE MOUNT | Sager |
10ESK1=F7230 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609035-9?
Additional datasheets, footprints and schematics for 6609035-9 are listed on our Part Details page. You can also find images and similar parts to 6609035-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609035-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609035-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609035-9 fall under?
The 6609035-9 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609035-9 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609035-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609035-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609035-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6609035-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609035-9 often in real-time on the comparison pages.
What if I can't find stock of 6609035-9?
You can fill out our help required form which you can use to request a quote for 6609035-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.