6609034-7 Power Line Filters by TE Connectivity

10VDK1=F7611 S0

Status: Active
Series: -
RoHS: Unknown
Aliases: 6609034-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.72

Distributor Stock
Logo for Farnell
Farnell
from US$22.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.84
13
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$25.65
13
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$26.60
13
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$25.62
13
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Current Rating 10A
Leakage Current (Max) (250VAC, 50Hz) .7mA
Leakage Current (Max) (120VAC, 60Hz) .4mA
Voltage (Max) 250VAC
Mount Style Flanged
Filter Type Power Line
Filtered Yes
Ground Choke Option No
Output Type .250" FASTON
Input Type .250" FASTON
Operating Temperature Range -10 – 40°C

Alternative Descriptions

10Vdk1=F7611 S0 |Amp Te Connectivity 6609034-7 | Newark Electronics
Power Line Filters 10A FASTON-FASTN1/4 FLANGE Mt. | Rapid Electronics
TE Connectivity 10VDK1 F7611 S0 Single Phase EMI Filter | Distrelec
10VDK1=F7611 S0 | Farnell
Power Line Filters 10A FASTON-FASTN1/4 FLANGE MOUNT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6609034-7?

Additional datasheets, footprints and schematics for 6609034-7 are listed on our Part Details page. You can also find images and similar parts to 6609034-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6609034-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609034-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6609034-7 fall under?

The 6609034-7 is listed under EMI Filters > Power Line Filters > Single Phase Filters.

Can I view similar or alternative parts?

You can view similar parts to 6609034-7 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6609034-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 6609034-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6609034-7 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6609034-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6609034-7 often in real-time on the comparison pages.

What if I can't find stock of 6609034-7?

You can fill out our help required form which you can use to request a quote for 6609034-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay