Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609028-4 |
Prices starting from US$10.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.09
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$16.82
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$15.08
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$16.90
|
15
in stock
|
Buy Now | |
Future Electronics
from US$10.87
|
-
|
Buy Now | |
Avnet America
from US$12.20
|
-
|
Buy Now | |
Sager
from US$11.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
---|---|
Current Rating | 2A |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Input Type | Wire Lead |
Output Type | Wire Lead |
Ground Choke Option | No |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 2A Wire Leads Flange Mount |Amp Te Connectivity 6609028-4 | Newark Electronics |
Power Line Filters 2A WIRE LEADS FLANGE MOUNT | Rapid Electronics |
TE Connectivity - AMP Single Phase EMI Filter 250V 50/60HzHz | Distrelec |
Power Line Filter 50Hz/60Hz 2A 250VAC Wire Lead Flange Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | K Series |
RoHS: | Unknown |
Current Rating | 2A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Wire Leaded |
Inductance Min | 539mH |
Capacitance | 0.203µF |
Leakage Current Max | 700µA |
Product Range | K Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6609028-4?
Additional datasheets, footprints and schematics for 6609028-4 are listed on our Part Details page. You can also find images and similar parts to 6609028-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609028-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609028-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609028-4 fall under?
The 6609028-4 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609028-4 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609028-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609028-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609028-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 6609028-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609028-4 often in real-time on the comparison pages.
What if I can't find stock of 6609028-4?
You can fill out our help required form which you can use to request a quote for 6609028-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.