Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609028-3 |
Prices starting from US$10.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$15.22
|
33
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.22
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$25.02
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$22.45
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$26.90
|
1
in stock
|
Buy Now | |
Avnet America
-
|
94
in stock
|
Buy Now | |
Future Electronics
from US$11.72
|
-
|
Buy Now | |
Distrelec
from US$15.77
|
-
|
Buy Now | |
Sager
from US$10.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 2A |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
6609028-3 2VK1=F7133 S0 | Heilind Electronics |
Power Line Filters 2A 1/4 Quik Conn Flange Mount |Amp Te Connectivity 6609028-3 | Newark Electronics |
Power Line Filters 2A 1/4 QUIK CONN FLANGE MOUNT | Rapid Electronics |
Power Line Filter 50/60Hz 2A 250VAC Quick Connect Flange Mount | Avnet America |
K Series 2 A 250 VAC Flanged Power Line Filter | Future Electronics |
TE Connectivity - AMP Single Phase EMI Filter 250V 50/60HzHz | Distrelec |
2VK1=F7133 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609028-3?
Additional datasheets, footprints and schematics for 6609028-3 are listed on our Part Details page. You can also find images and similar parts to 6609028-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609028-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609028-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609028-3 fall under?
The 6609028-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609028-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609028-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609028-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609028-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6609028-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609028-3 often in real-time on the comparison pages.
What if I can't find stock of 6609028-3?
You can fill out our help required form which you can use to request a quote for 6609028-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.