Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609021-7 |
Prices starting from US$8.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.08
|
81
in stock
|
Buy Now | |
Heilind Electronics
from US$12.78
|
591
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.78
|
197
in stock
|
Buy Now | |
Sager
from US$8.57
|
43
in stock
|
Buy Now | |
Avnet America
-
|
386
in stock
|
Buy Now | |
Newark Electronics
from US$11.40
|
-
|
Buy Now | |
Future Electronics
from US$12.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 5A |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Filtered | Yes |
Output Type | .250" FASTON |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
6609021-7 5VB1=F7126 S0 | Heilind Electronics |
Power Line Filter 5A 250V 1 phase B seri | RS |
Power Line Filters 5A 1/4 FASTON FLANGE MOUNT | Sager |
Power Line Filter 50Hz/60Hz 5A 250VAC Quick Connect Flange Mount | Avnet America |
Power Line Filter, Emi, Rfi, 5A, Qc Rohs Compliant: Yes |Corcom Te Connectivity 6609021-7 | Newark Electronics |
B Series 250 VAC 5 A Quick Connect General Purpose EMI/RFI Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 5A 250VAC Faston Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6609021-7?
Additional datasheets, footprints and schematics for 6609021-7 are listed on our Part Details page. You can also find images and similar parts to 6609021-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609021-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609021-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609021-7 fall under?
The 6609021-7 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609021-7 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609021-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609021-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609021-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Sager and Avnet America have stock available or on a lead time for 6609021-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609021-7 often in real-time on the comparison pages.
What if I can't find stock of 6609021-7?
You can fill out our help required form which you can use to request a quote for 6609021-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.