Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609020-1 |
Prices starting from US$9.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.98
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$16.16
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$16.90
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$15.80
|
4
in stock
|
Buy Now | |
Avnet America
from US$10.38
|
-
|
Buy Now | |
Distrelec
from US$13.45
|
-
|
Buy Now | |
Sager
from US$9.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | .21mA |
---|---|
Current Rating | 1A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | .36mA |
Mount Style | Flanged |
Filter Type | Power Line |
Ground Choke Option | No |
Output Type | .250" FASTON |
Filtered | Yes |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
RFI Filter General Purpose 1A Low Leak | RS |
Line Filters Emi/Rfi Filters And Accessories |Amp Te Connectivity 6609020-1 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
Power Line Filter 50Hz/60Hz 1A 250VAC Quick Connect Flange Mount | Avnet America |
TE Connectivity 1EB1 F7098 S0 Power Line Filters EMI/RFI | Distrelec |
Power Line Filters 1A 1/4 FASTON FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609020-1?
Additional datasheets, footprints and schematics for 6609020-1 are listed on our Part Details page. You can also find images and similar parts to 6609020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609020-1 fall under?
The 6609020-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609020-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609020-1 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 6609020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609020-1 often in real-time on the comparison pages.
What if I can't find stock of 6609020-1?
You can fill out our help required form which you can use to request a quote for 6609020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.