Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609016-9 |
Prices starting from US$10.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.74
|
106
in stock
|
Buy Now | |
element14
from US$14.27
|
95
in stock
|
Buy Now | |
Heilind Electronics
from US$15.80
|
7
in stock
|
Buy Now | |
Sager
from US$10.21
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.80
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$18.66
|
-
|
Buy Now | |
Future Electronics
from US$13.53
|
-
|
Buy Now | |
Avnet America
from US$11.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Current Rating | 6A |
Mount Style | Flanged |
Mount Angle | Right Angle |
Type of Connector | IEC 60320-1 C-13 |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Line |
Input Type | IEC |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Power Entry Mod 6A ED Series Panel Flang | RS |
IEC FILTER, STANDARD, 6A, 250VAC, QC | element14 |
6609016-9 6ED1=F7074 | Heilind Electronics |
AC Power Entry Modules 6A FASTON CONNECT FLANGE MOUNT | Sager |
Ac Power Entry Modules 6A Faston Connect Flange |Amp Te Connectivity 6609016-9 | Newark Electronics |
Corcom ED Series 6 Amp High Performance Compact RFI Power Line Filter - 6ED1 | Future Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Faston Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6609016-9?
Additional datasheets, footprints and schematics for 6609016-9 are listed on our Part Details page. You can also find images and similar parts to 6609016-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609016-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609016-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609016-9 fall under?
The 6609016-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609016-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609016-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609016-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609016-9 have stock available?
Authorised distributors including RS, element14, Heilind Electronics, Sager and Heilind Electronics Asia have stock available or on a lead time for 6609016-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609016-9 often in real-time on the comparison pages.
What if I can't find stock of 6609016-9?
You can fill out our help required form which you can use to request a quote for 6609016-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.