Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609013-6 |
Prices starting from US$14.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.56
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$33.07
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$15.35
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$26.40
|
29
in stock
|
Buy Now | |
Avnet America
from US$14.95
|
-
|
Buy Now | |
Sager
from US$14.86
|
-
|
Buy Now | |
Farnell
from US$17.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 10A |
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
Mount Style | Flanged |
Output Type | .250" FASTON |
Input Type | IEC |
Filtered | Yes |
Ground Choke Option | Yes |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 10A Iec-1/4 Faston Flange |Amp Te Connectivity 6609013-6 | Newark Electronics |
AC Power Entry Modules 10A IEC-1/4 FASTON FLANGE | Rapid Electronics |
TE Connectivity 10EH4C F7437 S0 Mains Power Connector 11 | Distrelec |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Panel Mount | Avnet America |
AC Power Entry Modules 10A IEC-1/4 FASTON FLANGE MOUNT | Sager |
Status: | Unknown |
---|---|
Series: | H Series |
RoHS: | Unknown |
Capacitance | 0.01µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | 275µH |
Leakage Current Max | 5µA |
Product Range | H Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6609013-6?
Additional datasheets, footprints and schematics for 6609013-6 are listed on our Part Details page. You can also find images and similar parts to 6609013-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609013-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609013-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609013-6 fall under?
The 6609013-6 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609013-6 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609013-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609013-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609013-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6609013-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609013-6 often in real-time on the comparison pages.
What if I can't find stock of 6609013-6?
You can fill out our help required form which you can use to request a quote for 6609013-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.