Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609013-3 |
Prices starting from US$9.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.00
|
56
in stock
|
Buy Now | |
Rapid Electronics
from US$19.67
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$15.90
|
56
in stock
|
Buy Now | |
Avnet America
from US$9.81
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$16.59
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.59
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$13.70
|
-
|
Buy Now | |
Boersig
from US$11.65
|
-
|
Buy Now | |
Sager
from US$11.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Current Rating | 6A |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Output Type | Wire Lead |
Ground Choke Option | No |
Filter Type | Power Line |
Input Type | IEC |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Entry Modules 6A IEC WIRE LEAD FLANGE MOUNT | Rapid Electronics |
TE Connectivity - AMP Single Phase Filters6EH8%3DF7567 S0 | Distrelec |
Power Line Filter 50Hz/60Hz 6A 250VAC Wire Lead Panel Mount | Avnet America |
6609013-3 6EH8=F7567 S0 | Heilind Electronics |
6Eh8=F7567 S0 |Corcom Te Connectivity 6609013-3 | Newark Electronics |
6EH8=F7567 S0 | Boersig |
AC Power Entry Modules 6A IEC WIRE LEAD FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609013-3?
Additional datasheets, footprints and schematics for 6609013-3 are listed on our Part Details page. You can also find images and similar parts to 6609013-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609013-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609013-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609013-3 fall under?
The 6609013-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609013-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609013-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609013-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609013-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Heilind Electronics have stock available or on a lead time for 6609013-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609013-3 often in real-time on the comparison pages.
What if I can't find stock of 6609013-3?
You can fill out our help required form which you can use to request a quote for 6609013-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.