Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609007-3 |
Prices starting from US$10.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.73
|
45
in stock
|
Buy Now | |
Sager
from US$10.74
|
1,024
in stock
|
Buy Now | |
Heilind Electronics
from US$18.78
|
159
in stock
|
Buy Now | |
Future Electronics
from US$12.36
|
51
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.78
|
37
in stock
|
Buy Now | |
Powell Electronics
from US$15.15
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$25.66
|
-
|
Buy Now | |
Avnet America
from US$21.89
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Current Rating | 20A |
Mount Style | Flanged |
Mount Angle | Right Angle |
Filter Type | Power Line |
Type of Connector | IEC 320/C-20 |
Ground Choke Option | No |
Ground Option | None |
Input Type | IEC |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 20A IEC-1/4 FASTON FLANGE MOUNT | Sager |
CORCOM EEJ 20A IEC 320/C-20 20EEJ1=F7892A S0 | Heilind Electronics |
EEJ Series 3 Position 20 A 250 V Quick Connect Flange Mount Power Line Filter | Future Electronics |
Power Entry Mod 20A 120/250V Pnl Mnt IEC | RS |
Ac Power Entry Modules 20A Iec-1/4 Faston Flange |Amp Te Connectivity 6609007-3 | Newark Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect/Solder Lug Flange Mount | Avnet America |
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect Panel Mount/Flange Mount | Avnet Asia |
Where can I find additional details, specifications and documents for a 6609007-3?
Additional datasheets, footprints and schematics for 6609007-3 are listed on our Part Details page. You can also find images and similar parts to 6609007-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609007-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609007-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609007-3 fall under?
The 6609007-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609007-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609007-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609007-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609007-3 have stock available?
Authorised distributors including Sager, Heilind Electronics, Future Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 6609007-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609007-3 often in real-time on the comparison pages.
What if I can't find stock of 6609007-3?
You can fill out our help required form which you can use to request a quote for 6609007-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.