Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609001-7 |
Prices starting from US$8.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.82
|
571
in stock
|
Buy Now | |
Rapid Electronics
from US$12.96
|
1,051
in stock
|
Buy Now | |
Chip One Stop
from US$8.88
|
1,051
in stock
|
Buy Now | |
Farnell
from US$14.53
|
843
in stock
|
Buy Now | |
Avnet America
from US$10.84
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Current Rating | 6A |
Mount Style | Flanged |
Mount Angle | Right Angle |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Line |
Input Type | IEC |
Filtered | Yes |
Output Type | .250" FASTON |
Type of Connector | IEC 320/C-14 |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 6A IEC-1/4 FASTON FLANGE | Rapid Electronics |
FILTERED IEC POWER ENTRY MODULES | Farnell |
TE Connectivity 6EEB1 S0 F7405 Mains Power Connector 115 | Distrelec |
Power Line Filter 50Hz/60Hz 6A 250VAC Faston Flange Mount | Avnet America |
6Eeb1 S0=F7405 |Amp Te Connectivity 6609001-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6609001-7?
Additional datasheets, footprints and schematics for 6609001-7 are listed on our Part Details page. You can also find images and similar parts to 6609001-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609001-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609001-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609001-7 fall under?
The 6609001-7 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609001-7 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609001-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609001-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609001-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Avnet America have stock available or on a lead time for 6609001-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609001-7 often in real-time on the comparison pages.
What if I can't find stock of 6609001-7?
You can fill out our help required form which you can use to request a quote for 6609001-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.