Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | RF |
---|---|
Frequency Min | 865MHz |
Frequency Max | 868MHz |
Antenna Mounting | PCB |
Gain | 3dBi |
VSWR | 1.7 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Omni |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Anaren Integrated Radio Modules |
Antenna, 866Mhz, 30Mm, Air Module | Newark Electronics |
ANTENNA, 866MHZ, 30MM, AIR MODULE | element14 |
ANTENNA 2.4-GHZ 30MM | Avnet America |
Where can I find additional details, specifications and documents for a 66089-0830?
Additional datasheets, footprints and schematics for 66089-0830 are listed on our Part Details page. You can also find images and similar parts to 66089-0830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66089-0830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66089-0830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66089-0830 fall under?
The 66089-0830 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 66089-0830 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66089-0830 you can contact the distributor directly for product support, shipping queries etc.
Is the 66089-0830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66089-0830 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for 66089-0830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66089-0830 often in real-time on the comparison pages.
What if I can't find stock of 66089-0830?
You can fill out our help required form which you can use to request a quote for 66089-0830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.