Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | RF |
---|---|
Frequency Min | 433MHz |
Frequency Max | 434.4MHz |
Antenna Mounting | PCB |
Gain | 3dBi |
VSWR | 1.7 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Omni |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Anaren Integrated Radio Modules |
Antenna, 425Mhz, 30Mm, Air Module | Newark Electronics |
ANTENNA, 425MHZ, 30MM, AIR MODULE | element14 |
ANAREN MICROWAVE 66089-0430 | Rapid Electronics |
Antenna Omni-Directional 3dBi 425MHz | Avnet Asia |
Where can I find additional details, specifications and documents for a 66089-0430?
Additional datasheets, footprints and schematics for 66089-0430 are listed on our Part Details page. You can also find images and similar parts to 66089-0430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66089-0430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66089-0430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66089-0430 fall under?
The 66089-0430 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 66089-0430 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66089-0430 you can contact the distributor directly for product support, shipping queries etc.
Is the 66089-0430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66089-0430 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Avnet Asia have stock available or on a lead time for 66089-0430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66089-0430 often in real-time on the comparison pages.
What if I can't find stock of 66089-0430?
You can fill out our help required form which you can use to request a quote for 66089-0430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.