Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Packaging Quantity | 1000 |
実装方法 | Carton |
Packaging Method | Carton |
Operating Temperature Range | -40 – 85°C |
Cont Amp Leaf L/P 100 Sn Rohs Compliant: No |Amp Te Connectivity 66084-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 66084-2?
Additional datasheets, footprints and schematics for 66084-2 are listed on our Part Details page. You can also find images and similar parts to 66084-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66084-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66084-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66084-2 fall under?
The 66084-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66084-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66084-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66084-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66084-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 66084-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66084-2 often in real-time on the comparison pages.
What if I can't find stock of 66084-2?
You can fill out our help required form which you can use to request a quote for 66084-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.