Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Color | Yellow |
---|---|
Barrel Type | Closed Barrel |
Profile | Standard |
PCB Mount Orientation | Vertical |
Terminal Orientation | Straight |
Plating Material | Gold |
Terminal Design | Solid |
Contact Termination Area Plating | Gold over Nickel |
Overall Length | .825in, 20.96mm |
Plating Thickness | 30µin, 1µm |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Barrel Inside Diameter | .08 – .09in |
Wire Size | 24 – 22AWG, .2 – .4mm² |
Terminal Length | .29in |
Mating Pin Diameter | .056in |
Connector Mounting Type | Board Mount |
Wire Insulation Support | With |
Circuit Application | Signal |
Insulation Material | Nylon |
For Use With | 53 Series Connector Block |
Packaging Quantity | 1000 |
Packaging | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Product Type | Taper Pin |
Terminal Style | Pin |
Contact Termination Base Material | Brass Alloy |
PIDG, TAPER PIN | TE Connectivity 66071-3 | RS Americas |
Headers & Wire Housings PIDG, TAPER PIN | Sager |
Where can I find additional details, specifications and documents for a 66071-3?
Additional datasheets, footprints and schematics for 66071-3 are listed on our Part Details page. You can also find images and similar parts to 66071-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66071-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66071-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66071-3 fall under?
The 66071-3 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 66071-3 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66071-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66071-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66071-3 have stock available?
Authorised distributors including RS Americas and Sager have stock available or on a lead time for 66071-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66071-3 often in real-time on the comparison pages.
What if I can't find stock of 66071-3?
You can fill out our help required form which you can use to request a quote for 66071-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.