Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mat Type | Floor |
---|---|
Mat Colour | Grey |
Mat Material | Rubber |
Length | 36ft |
External Width | 24" |
Thickness | 0.06" |
Mat Features | Dissipative |
RoHS Compliant | Yes |
Kit, Mat Top | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Type | Warning |
---|---|
Sign Legend | Danger Do Not Operate |
Sign Material | Polyester |
External Height | 146mm |
External Width | 76.2mm |
Sign Colour | Black / Red on White |
RoHS Compliant | NA |
Lockout Tag, Polyester, 146Mm, White | Newark Electronics |
DANGER Do Not Operate Energy Source Lockout Tagout Tags | Brady 66050 | RS Americas |
Lockout Tag, Danger - Do Not Operate - Maintenance Department, 5.75 in. L x 3 in. W, Black/Red/White | Carlton-Bates |
Where can I find additional details, specifications and documents for a 66050?
Additional datasheets, footprints and schematics for 66050 are listed on our Part Details page. You can also find images and similar parts to 66050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66050 fall under?
The 66050 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Mats.
Can I view similar or alternative parts?
You can view similar parts to 66050 when available in the Anti Static Mats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66050 you can contact the distributor directly for product support, shipping queries etc.
Is the 66050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 66050 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 66050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66050 often in real-time on the comparison pages.
What if I can't find stock of 66050?
You can fill out our help required form which you can use to request a quote for 66050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.