Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mat Type | Bench |
---|---|
Mat Colour | Blue |
Mat Material | Rubber |
Ground Terminals | - |
Length | 24" |
External Width | 48" |
Thickness | 0.06" |
Surface Resistivity mm | - |
Mat Features | Dissipative |
Product Range | - |
Where can I find additional details, specifications and documents for a 66045..?
Additional datasheets, footprints and schematics for 66045.. are listed on our Part Details page. You can also find images and similar parts to 66045.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66045.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66045.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66045.. fall under?
The 66045.. is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 66045.. when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66045.. you can contact the distributor directly for product support, shipping queries etc.
Is the 66045.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66045.. have stock available?
Authorised distributors including element14, Sager and Farnell have stock available or on a lead time for 66045...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66045.. often in real-time on the comparison pages.
What if I can't find stock of 66045..?
You can fill out our help required form which you can use to request a quote for 66045.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.