Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E04184-000,
AMPS-0-0066024-6 |
Prices starting from US$0.59
Fully Insulated | Yes |
---|---|
Insulation Material | PVC |
Plating Material | Tin |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Barrel Type | Closed |
Crimp Type | Compression |
Contact Base Material | Copper Alloy |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 4.32mm, .17in |
Mating Tab Width | .25in, 6.35mm |
Overall Length | 25.17mm, .991in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Wire Insulation Support | Without |
Barrel Color | Blue |
Packaging Quantity | 100 |
Packaging Method | Box |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | 105°C, 221°F |
TAB,PIDG TERMI-BK 16-14 Quick Disconnect Terminal Type: Tab Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 6.35 mm Tab 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 66024-6 | Internal Number: 66024-6 | Alias Number: AMPS-0-0066024-6 | TE Connectivity | TE Store |
Terminal, Male Disconnect, 6.35Mm, Blue | Newark Electronics |
PIDG Quick Disconnect Terminal 14-16AWG M 25.17mm 7.87mm Tin Loose Piece | Avnet America |
TAB, PIDG TERMI-BK 16-14 | TE Connectivity 66024-6 | RS Americas |
Where can I find additional details, specifications and documents for a 66024-6?
Additional datasheets, footprints and schematics for 66024-6 are listed on our Part Details page. You can also find images and similar parts to 66024-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66024-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66024-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66024-6 fall under?
The 66024-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 66024-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66024-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 66024-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66024-6 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 66024-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66024-6 often in real-time on the comparison pages.
What if I can't find stock of 66024-6?
You can fill out our help required form which you can use to request a quote for 66024-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.