Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E57420-000,
AMPS-0-0066023-2 |
Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.71 |
1,150
|
Buy Now | |
Newark Electronics | US$0.62 |
5,070
|
Buy Now | |
element14 | US$0.68 |
5,070
|
Buy Now | |
TE Store | US$1.25 |
560
|
Buy Now | |
Farnell | US$0.66 |
365
|
Buy Now | |
Chip One Stop | US$0.28 |
35
|
Buy Now | |
Future Electronics | US$0.50 |
-
|
Buy Now | |
Avnet America | US$0.68 |
-
|
Buy Now | |
RS Americas | US$0.70 |
-
|
Buy Now | |
TTI Europe | US$0.51 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Crimp Type | Compression |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Barrel Type | Closed |
Terminal Orientation | Straight |
Contact Base Material | Copper Alloy |
Accepts Wire Insulation Diameter Range | 3.68mm, .145in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .91in, 23.11mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 592 – 3260CMA, 22 – 16AWG, .3 – 1.5mm² |
Wire Insulation Support | Without |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Wire Stop | No |
Operating Temperature Range | 221°F, 105°C |
Terminal, Male Disconnect, 6.35Mm, Red | Newark Electronics |
CONNECTOR ASS RIBBON FLAT | element14 |
Tab terminal, PIDG, FASTON 250, red | RS |
TAB,PIDG TERMI-BK 22-16 Quick Disconnect Terminal Type: Tab Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 6.35 mm Tab 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Quick Disconnect | Part Number: 66023-2 | Internal Number: 66023-2 | Alias Number: AMPS-0-0066023-2 | TE Connectivity | TE Store |
MALE QUICK DISCONNECT, 22-16AWG | Farnell |
Quick Disconnect Tab Wire Crimp Insulated Copper Material Straight Red 22-16 AWG | Future Electronics |
Quick Disconnect Terminal 16-22AWG Tab 23.11mm 7.87mm Tin Loose Piece | Avnet America |
PIDG FASTON .250 Series, Redinsulated Crimp Tab Terminal,6.35x0.81mm,22 to 16 AWG | TE Connectivity 66023-2 | RS Americas |
Where can I find additional details, specifications and documents for a 66023-2?
Additional datasheets, footprints and schematics for 66023-2 are listed on our Part Details page. You can also find images and similar parts to 66023-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66023-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66023-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66023-2 fall under?
The 66023-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 66023-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66023-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66023-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66023-2 have stock available?
Authorised distributors including Newark Electronics, element14, RS, TE Store and Farnell have stock available or on a lead time for 66023-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66023-2 often in real-time on the comparison pages.
What if I can't find stock of 66023-2?
You can fill out our help required form which you can use to request a quote for 66023-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.