66021-3 Part Information

Details for 66021-3 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Termination Area Plating Material Gold
Crimp Area Plating Thickness 30µin, 1.27µm
Contact Mating Area Plating Material Gold
Crimp Area Plating Finish Gold
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Thickness 1.27µm, 50µin
Contact Retention Within Housing With
Contact Orientation Right Angle
Wire Contact Termination Area Plating Material Gold
Contact Current Rating (Max) 5A
Contact Type Socket
Accepts Wire Insulation Diameter Range 1.7 – 2.28mm, .067 – .09in, 1.14 – 1.83mm
Wire Size 18AWG, .8 – .9mm²
Operating Voltage 30VDC
Mount Type Crimp
Contact Retention Type Within Housing Locking Lance
Wire Insulation Support With
Carrier Strip Mount Orientation End Feed
For Multiple Crimp Yes
Special Features Loose Piece
Circuit Application Power
Packaging Quantity 10000
Packaging Method Strip
Product Type Contact
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -40 – 85°C, -40 – 185°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 5329
Global Product Line: 085
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66021-3?

Additional datasheets, footprints and schematics for 66021-3 are listed in our Part Details tab. You can also find the 66021-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66021-3 in the Pricing & Inventory tab next to part details. You can view 66021-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66021-3 fall under?

The 66021-3 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66021-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66021-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 66021-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 66021-3 have stock available?

There is no stock from authorised distributors for 66021-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66021-3 often in real-time on the comparison pages.

What if I can't find stock of 66021-3?

You can fill out our help required form which you can use to request a quote for 66021-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 66021-3

Loading...
Loading Results for 66021-3
We use cookies to improve your experience. See our privacy policy.
Okay