Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Crimp Area Plating Thickness | 30µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Right Angle |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Material | Gold |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Operating Voltage | 30VDC |
Wire Insulation Support | With |
Mount Type | Crimp |
Contact Retention Type Within Housing | Locking Lance |
Carrier Strip Mount Orientation | End Feed |
Special Features | Loose Piece |
For Multiple Crimp | Yes |
Circuit Application | Power |
Comment | Extraction Tool 90083-1 supports one 24, one 22, or one 20 wire combinations., Extraction Tool 59524-1 supports One 22 or one 20 wire combination. |
Packaging Quantity | 250 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Amp Blade Recp Lp Mil |Amp Te Connectivity 66010-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Rectangular MIL Spec Connectors AMP BLADE REC LP MIL | Sager |
Status: | Unknown |
---|---|
Series: | AMP-BLADE Series |
RoHS: | Unknown |
Product Range | AMP-BLADE Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 66010-3?
Additional datasheets, footprints and schematics for 66010-3 are listed on our Part Details page. You can also find images and similar parts to 66010-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66010-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66010-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66010-3 fall under?
The 66010-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66010-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66010-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66010-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66010-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 66010-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66010-3 often in real-time on the comparison pages.
What if I can't find stock of 66010-3?
You can fill out our help required form which you can use to request a quote for 66010-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.