Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Connector Type | PLCC Socket |
Pitch Spacing | 2.54mm |
Product Range | - |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Contact Resistance | 30mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 1A |
Lead Spacing | 0.76mm |
Moulding Material | Polyphenylene Sulphide |
Operating Temperature Max | 110°C |
Operating Temperature Min | -55°C |
Pin Format | PLCC |
Tube Quantity | 19 |
Where can I find additional details, specifications and documents for a 6601-68-PPS-F6?
Additional datasheets, footprints and schematics for 6601-68-PPS-F6 are listed on our Part Details page. You can also find images and similar parts to 6601-68-PPS-F6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6601-68-PPS-F6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6601-68-PPS-F6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6601-68-PPS-F6 fall under?
The 6601-68-PPS-F6 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 6601-68-PPS-F6 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6601-68-PPS-F6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6601-68-PPS-F6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6601-68-PPS-F6 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 6601-68-PPS-F6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6601-68-PPS-F6 often in real-time on the comparison pages.
What if I can't find stock of 6601-68-PPS-F6?
You can fill out our help required form which you can use to request a quote for 6601-68-PPS-F6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.