Cable Shielding | Unshielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 18AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 1ft |
Reel Length (Metric) | 0.3m |
Jacket Color | Black |
Voltage Rating | - |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.2m |
Lead Length - Imperial | 46.8" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 1.2m |
Colour | Red / Black |
Kit Contents | 1 Pair of Black & Red Test Lead Set |
Lead Length | 1.2m |
Test Lead Set, Blk, Red, 1.2M, 1Kv, 10A | Newark Electronics |
TEST LEAD SET, BLK, RED, 1.2M, 1KV, 10A | element14 |
Monolithic Thr. Probe 2mm/4mm | Pomona Electronics 6601 | RS Americas |
Pomona Multimeter Test Lead Set with Adapter, 1.22m, Black, Grey, Red, Nickel-Plated Brass | Distrelec |
6601,2MM/4MM MONOLITHIC THR. PROBE | RS |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 6601?
Additional datasheets, footprints and schematics for 6601 are listed on our Part Details page. You can also find images and similar parts to 6601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6601 fall under?
The 6601 is listed under Volex Parts.
Can I view similar or alternative parts?
You can view similar parts to 6601 when available in the Volex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6601 you can contact the distributor directly for product support, shipping queries etc.
Is the 6601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6601 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 6601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6601 often in real-time on the comparison pages.
What if I can't find stock of 6601?
You can fill out our help required form which you can use to request a quote for 6601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.