Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Thickness | 30µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Retention Within Housing | With |
Contact Orientation | Right Angle |
Crimp Area Plating Finish | Gold |
Contact Current Rating (Max) | 5A |
Wire Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Operating Voltage | 30VDC |
Carrier Strip Mount Orientation | End Feed |
Mount Type | Crimp |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | Yes |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Amp Blade Recp Mil Pltd 50 Au Rohs Compliant: Yes |Amp Te Connectivity 66005-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 66005-3?
Additional datasheets, footprints and schematics for 66005-3 are listed on our Part Details page. You can also find images and similar parts to 66005-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66005-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66005-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66005-3 fall under?
The 66005-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66005-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66005-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66005-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66005-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 66005-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66005-3 often in real-time on the comparison pages.
What if I can't find stock of 66005-3?
You can fill out our help required form which you can use to request a quote for 66005-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.