Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
1,276
in stock
|
Buy Now | |
element14
from US$1.06
|
1,375
in stock
|
Buy Now | |
Farnell
from US$0.98
|
1,271
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
1,170
in stock
|
Buy Now | |
Sager
from US$1.00
|
1,064
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
897
in stock
|
Buy Now | |
Schukat Electronic
from US$0.92
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
56
in stock
|
Buy Now | |
Rutronik
from US$0.63
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
36
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
TTI Europe
from US$1.01
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Connector Body Material | Thermoplastic Body |
Connector Colour | Black |
Connector Type | IEC |
Contact Termination | Quick Connect |
Insulation Resistance | 10Mohm |
Termination Method | Tab |
Voltage Rating VAC | 250V |
OUTLET, IEC, GST | element14 |
IEC OUTLET SNAP 1,5MM PANEL | RS |
6600-4, Mounting: Snap-In Version, 1.5 Mm, Appliance Outlet: Iec F, Quick Connect Terminals 6.3 X 0.8 Mm, 10 A, Suitable For Appliances With Protection Class I Rohs Compliant: Yes |Schurter 6600.4315 | Newark Electronics |
AC Power Entry Modules SNAP-IN .250 QC | Sager |
Schurter IEC Connector, F Type, 250V | Distrelec |
IEC P-Skt. 6600-4 F Snap IP30 | Schukat Electronic |
Connector: AC supply | Transfer Multisort Elektronik |
Appli. inlet 6600-4 | Rutronik |
6600 APPLIANCE OUTLET 10A 70� | Avnet Abacus |
Power Entry Module | Amar Radio Corporation |
IEC 250 V 10 A Snap In Front Side Appliance Outlet Power Entry Module | Future Electronics |
6600 APPLIANCE OUTLET 10A 70? | Avnet America |
IEC Socket, 15 A/250 VAC, QC Tab Terminal, Snap-In, 6600-4 Series | Schurter 6600.4315 | RS Americas |
10A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 6600.4315?
Additional datasheets, footprints and schematics for 6600.4315 are listed on our Part Details page. You can also find images and similar parts to 6600.4315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6600.4315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6600.4315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6600.4315 fall under?
The 6600.4315 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6600.4315 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6600.4315 you can contact the distributor directly for product support, shipping queries etc.
Is the 6600.4315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6600.4315 have stock available?
Authorised distributors including element14, RS, Farnell, Newark Electronics and Sager have stock available or on a lead time for 6600.4315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6600.4315 often in real-time on the comparison pages.
What if I can't find stock of 6600.4315?
You can fill out our help required form which you can use to request a quote for 6600.4315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.