Accessory Type | Fuse Holder Cover |
---|---|
For Use With | Littelfuse 658 Series Fuse Holders |
Fuse Holder Type | Cartridge Fuse Holder |
Fuse Size Metric | 5mm x 20mm |
No. of Fuses | 1 |
RoHS Compliant | Yes |
ACS cover cap for 656/658 black | Rutronik |
Fuse Holder Cover | Newark Electronics |
Copper Alloy Tin Through Hole Fuse Cover | Future Electronics |
COVER FUSE BLACK FOR 656/658 | Littelfuse 66000001009 | RS Americas |
ACS COVER FOR 656 & 658 | TTI Europe |
Where can I find additional details, specifications and documents for a 66000001009?
Additional datasheets, footprints and schematics for 66000001009 are listed on our Part Details page. You can also find images and similar parts to 66000001009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66000001009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66000001009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66000001009 fall under?
The 66000001009 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 66000001009 when available in the Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66000001009 you can contact the distributor directly for product support, shipping queries etc.
Is the 66000001009 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 66000001009 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for 66000001009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66000001009 often in real-time on the comparison pages.
What if I can't find stock of 66000001009?
You can fill out our help required form which you can use to request a quote for 66000001009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.