Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$164.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$164.40
|
No stock
|
Buy Now |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | - |
Kit Contents | 660TC Solder Unit TC50 Temp Controlled Solder Iron ST6 Bench Stand |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 5% |
Temperature Max | 450°C |
Temperature Min | 65°C |
SOLDERING STATION, EU PLUG | Farnell |
Where can I find additional details, specifications and documents for a 660-TCE?
Additional datasheets, footprints and schematics for 660-TCE are listed on our Part Details page. You can also find images and similar parts to 660-TCE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 660-TCE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 660-TCE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 660-TCE fall under?
The 660-TCE is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 660-TCE when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 660-TCE you can contact the distributor directly for product support, shipping queries etc.
Is the 660-TCE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 660-TCE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 660-TCE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 660-TCE often in real-time on the comparison pages.
What if I can't find stock of 660-TCE?
You can fill out our help required form which you can use to request a quote for 660-TCE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.