Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.14
|
16
in stock
|
Buy Now | |
RS Americas
from US$11.31
|
6
in stock
|
Buy Now | |
Farnell
from US$187.35
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$167.79
|
2
in stock
|
Buy Now | |
element14
from US$250.83
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$7.52
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Kit Contents | Precision Screwdriver Handle 12 Blades For Screws of the type & size |
---|---|
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Fibreglass |
Hole Diameter | - |
External Height | 152mm |
External Width | 230mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Screw Size Accepted | #0 |
---|---|
Overall Length | 7.75" |
RoHS Compliant | NA |
#0 Square Recess Screwdriver 4" Shank | Klein Tools 660 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 7/8 , 1-1/8 , 1-3/8 , 2 Cutter Heads, Arbor, Hex Key and Case |
---|---|
Punch Tool Type | Hole |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 660?
Additional datasheets, footprints and schematics for 660 are listed on our Part Details page. You can also find images and similar parts to 660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 660 fall under?
The 660 is listed under Tools & Production Supplies > Assortments & Kits > Kits.
Can I view similar or alternative parts?
You can view similar parts to 660 when available in the Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 660 you can contact the distributor directly for product support, shipping queries etc.
Is the 660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 660 have stock available?
Authorised distributors including RS, RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for 660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 660 often in real-time on the comparison pages.
What if I can't find stock of 660?
You can fill out our help required form which you can use to request a quote for 660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.