Status: | Unknown |
---|---|
Series: | XMA-7L Series |
RoHS: | Compliant |
Accessory Type | Magnetic Adapter |
---|---|
For Use With | 4mm Plugs |
Product Range | XMA-7L Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Magnetic Adapter, 4Mm, 2A, Black | Newark Electronics |
Stäubli Electrical Connectors Magnetic Adapter 1kV 2A 75mm Black | Distrelec |
Where can I find additional details, specifications and documents for a 66.9509-21?
Additional datasheets, footprints and schematics for 66.9509-21 are listed on our Part Details page. You can also find images and similar parts to 66.9509-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66.9509-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66.9509-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66.9509-21 fall under?
The 66.9509-21 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 66.9509-21 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66.9509-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 66.9509-21 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 66.9509-21 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 66.9509-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66.9509-21 often in real-time on the comparison pages.
What if I can't find stock of 66.9509-21?
You can fill out our help required form which you can use to request a quote for 66.9509-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.