Status: | Unknown |
---|---|
Series: | XHK Series |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.09
|
58
in stock
|
Buy Now | |
Distrelec
from US$2.95
|
253
in stock
|
Buy Now | |
element14
from US$9.01
|
56
in stock
|
Buy Now | |
Farnell
from US$5.29
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
46
in stock
|
Buy Now | |
Heilind Electronics
from US$4.92
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$2.75
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.92
|
8
in stock
|
Buy Now |
Accessory Type | Insulated Banana Coupler |
---|---|
For Use With | 4mm Plugs |
Product Range | XHK Series |
SVHC | No SVHC (15-Jan-2019) |
Stäubli Electrical Connectors Lead Coupler ø4mm Red 32A 1kV Brass | Distrelec |
XHK ADAPTER RED | RS |
INSUL LEAD COUPLER, 4MM, 32A, RED, PK2 | element14 |
Test Accessory, Insulated Banana Coupler, 4Mm, Red Rohs Compliant: Yes |Staubli 66.9123-22 | Newark Electronics |
Where can I find additional details, specifications and documents for a 66.9123-22?
Additional datasheets, footprints and schematics for 66.9123-22 are listed on our Part Details page. You can also find images and similar parts to 66.9123-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66.9123-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66.9123-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66.9123-22 fall under?
The 66.9123-22 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 66.9123-22 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66.9123-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 66.9123-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66.9123-22 have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 66.9123-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66.9123-22 often in real-time on the comparison pages.
What if I can't find stock of 66.9123-22?
You can fill out our help required form which you can use to request a quote for 66.9123-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.