Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.80
|
133
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
50
in stock
|
Buy Now | |
RS Americas
from US$2.43
|
17
in stock
|
Buy Now | |
Distrelec
from US$4.51
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$4.25
|
10
in stock
|
Buy Now | |
element14
from US$4.71
|
10
in stock
|
Buy Now | |
Farnell
from US$4.70
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.37
|
7
in stock
|
Buy Now |
Accessory Type | Tip |
---|---|
For Use With | 4mm Test Probes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Black short-reach rigid pluggable probe | RS |
4 mm safety test probe black | Staubli 66.9112-21 | RS Americas |
Stäubli Electrical Connectors Safety test probe ø 4 mm Black | Distrelec |
Test Probe, Spring, 4Mm, Black, 32A | Newark Electronics |
TEST PROBE, SPRING, 4MM, BLACK, 32A | element14 |
Where can I find additional details, specifications and documents for a 66.9112-21?
Additional datasheets, footprints and schematics for 66.9112-21 are listed on our Part Details page. You can also find images and similar parts to 66.9112-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66.9112-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66.9112-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66.9112-21 fall under?
The 66.9112-21 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 66.9112-21 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66.9112-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 66.9112-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66.9112-21 have stock available?
Authorised distributors including RS, Chip One Stop, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for 66.9112-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66.9112-21 often in real-time on the comparison pages.
What if I can't find stock of 66.9112-21?
You can fill out our help required form which you can use to request a quote for 66.9112-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.