Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Pins |
---|---|
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 17.85mm |
Material | Brass |
PCB Hole Diameter | 1.37mm |
Pitch Spacing | 3.81mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Terminal Pins |
---|---|
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 17.85mm |
Material | Brass |
PCB Hole Diameter | 1.37mm |
Pitch Spacing | 3.81mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 66-3472?
Additional datasheets, footprints and schematics for 66-3472 are listed on our Part Details page. You can also find images and similar parts to 66-3472 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66-3472 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66-3472 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66-3472 fall under?
The 66-3472 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to 66-3472 when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66-3472 you can contact the distributor directly for product support, shipping queries etc.
Is the 66-3472 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66-3472 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 66-3472.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66-3472 often in real-time on the comparison pages.
What if I can't find stock of 66-3472?
You can fill out our help required form which you can use to request a quote for 66-3472 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.