Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | E26 / MES |
---|---|
Equivalent Wattage | 65W |
Supply Voltage | 130V |
RoHS Compliant | Yes |
82T4422 | element14 |
Lamp Base Type: E26 / MES | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Incandescent Br30 Reflector Bulb Shape Inside Frost Finish Medium Aluminum Base 65Watt 130Volt Flood Beam Spread Rohs Compliant: Yes |Ledvance 65BR30/FL 130V | Newark Electronics |
Where can I find additional details, specifications and documents for a 65BR30/FL-130V?
Additional datasheets, footprints and schematics for 65BR30/FL-130V are listed on our Part Details page. You can also find images and similar parts to 65BR30/FL-130V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65BR30/FL-130V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65BR30/FL-130V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65BR30/FL-130V fall under?
The 65BR30/FL-130V is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Domestic LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 65BR30/FL-130V when available in the Domestic LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65BR30/FL-130V you can contact the distributor directly for product support, shipping queries etc.
Is the 65BR30/FL-130V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65BR30/FL-130V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 65BR30/FL-130V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65BR30/FL-130V often in real-time on the comparison pages.
What if I can't find stock of 65BR30/FL-130V?
You can fill out our help required form which you can use to request a quote for 65BR30/FL-130V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.