Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CBR-3-1-A-(B3),
4-1195199-8 |
Prices starting from US$38.99
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$38.99
|
-
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Number of Branches/Legs | 3 |
Recovered Wall Thickness (Max) (Leg) | .06in, 1.5mm |
Expanded Inside Diameter (Min) (Body) | 1.5in, 38mm |
Leg Length | 28mm, 1.1in |
Recovered Wall Thickness (Max) (Body) | .11in, 2.7mm |
Application Diameter (Min) (Leg) | .2in, 5mm |
Wall Thickness | Thick/Heavy |
Recovered Inside Diameter (Max) (Leg) | 4.2mm, .17in |
Overall Length | 4.06in, 103mm |
Application Diameter (Min) (Body) | .5in, 13mm |
Application Diameter (Max) (Body) | 1.35in, 34mm |
Body Length | 1.77in, 45mm |
Application Diameter (Max) (Leg) | .55in, 14mm |
Recovered Inside Diameter (Max) (Body) | .51in, 13mm |
Expanded Inside Diameter (Min) (Leg) | 16mm, .63in |
Voltage Rating | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
Emission Free | No |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Mechanical Resistance | Against Mechanical Impact |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Low Smoke Emission | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Other Colors Available | No |
Standard Pack | 3 |
Product Availability | AMERICAS, EMEA, ANZPAC, ASIA |
Minimum Order Quantity | 3 |
Component Design | Heat Shrink |
Technology | Heat Shrink |
Product Type | Cable Breakout Boot |
Wall Style (Excluding Adhesive) | Single |
Coating Style | Planar, Spiral |
Shrink Ratio | < 2.5:1 |
Adhesive Coating | Yes |
Material System | Crosslinked Polyolefin |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
CBR-3-1-A-(B3) | TE Connectivity 659585-000 | RS Americas |
Where can I find additional details, specifications and documents for a 659585-000?
Additional datasheets, footprints and schematics for 659585-000 are listed on our Part Details page. You can also find images and similar parts to 659585-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 659585-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 659585-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 659585-000 fall under?
The 659585-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 659585-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 659585-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 659585-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 659585-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 659585-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 659585-000 often in real-time on the comparison pages.
What if I can't find stock of 659585-000?
You can fill out our help required form which you can use to request a quote for 659585-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.