Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
659306-000,
7-1199190-1 |
Weight | 12.05kg/km |
---|---|
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Wire Color | Orange |
Conductor Material | Tin-Plated Copper |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Size | 16AWG, 1.31mm² |
Overall Outside Diameter | .075in, 1.91mm |
Overall Outside Diameter Range | 1.67 – 1.76mm, .066 – .069in |
Cable Insulation Thickness | .152mm, .006in |
Wire Diameter | 1.71mm, .0675in |
Conductor Diameter | 1.33mm, .053in |
Strand Size | 29AWG |
Conductor Size | 16AWG |
Voltage Rating | 600V |
Resistance (Max) | 4.82 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Type | FlexLite HT |
Operating Temperature Range | -65 – 200°C |
Hook-up Wire 18 1.76mm Tin Plated Copper Orange 600VAC | Avnet America |
Hook-up Wire FLHTC0311-16-3PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 659306-000?
Additional datasheets, footprints and schematics for 659306-000 are listed on our Part Details page. You can also find images and similar parts to 659306-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 659306-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 659306-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 659306-000 fall under?
The 659306-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 659306-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 659306-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 659306-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 659306-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 659306-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 659306-000 often in real-time on the comparison pages.
What if I can't find stock of 659306-000?
You can fill out our help required form which you can use to request a quote for 659306-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.