Test Connector Type A | Alligator Clip |
---|---|
Test Connector Type B | Alligator Clip |
Insulator Colour | Black, Red |
Lead Length - Metric | 965.2mm |
Lead Length - Imperial | 38" |
RoHS Compliant | Yes |
Jumper Alligator Pair 48 In. 20 Awg Rubber Red/Black | Abbatron / HH Smith 659 | RS Americas |
Test Lead Set, Black, Red, 965.2Mm | Newark Electronics |
RoHS Compliant | Yes |
---|
Customer Item | Carlton-Bates |
Test Plugs & Test Jacks BANANA PLUG .96 BRRL SPRNG INT THRD | Sager |
Silicon Manufacturer | Intel |
---|---|
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | ATmega |
Kit Contents | Flora board |
Product Range | FLORA |
RoHS Compliant | Yes |
Adafruit FLORA Wearable electronic platform | Distrelec |
Adafruit 659 FLORA Wearable Electronics Board Arduino Compatible | Rapid Electronics |
Where can I find additional details, specifications and documents for a 659?
Additional datasheets, footprints and schematics for 659 are listed on our Part Details page. You can also find images and similar parts to 659 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 659 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 659 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 659 fall under?
The 659 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to 659 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 659 you can contact the distributor directly for product support, shipping queries etc.
Is the 659 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 659 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Rapid Electronics have stock available or on a lead time for 659.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 659 often in real-time on the comparison pages.
What if I can't find stock of 659?
You can fill out our help required form which you can use to request a quote for 659 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.