Status: | Unknown |
---|---|
Series: | 658 Series |
RoHS: | Compliant |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.98
|
2,683
in stock
|
Buy Now | |
Rutronik
from US$1.73
|
10,800
in stock
|
Buy Now | |
element14
from US$2.03
|
2,683
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$3.07
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.22
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
5
in stock
|
Buy Now | |
TTI Europe
from US$1.59
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | 658 Series |
Voltage Rating VAC | 250V |
RoHS Compliant | Yes |
ACS 5X20MM SMD FUSE BLOCK UL | Rutronik |
FUSE BLOCK, 5X20MM, SURFACE MOUNT | element14 |
658 Series 250 V 10 A 5 x 20 mm Surface Mount Cartridge Block Fuse | Future Electronics |
Fuse Block, Cartridge, 658 Series, 5 x 20MM, Surface Mount, 250V, 10A | Littelfuse 65800001109 | RS Americas |
Fuse holder | Transfer Multisort Elektronik |
Fuse Holder, 5 X 20Mm, Surface Mount | Newark Electronics |
10.0AMP 250V BLOCKS CLIPS | TTI Europe |
Where can I find additional details, specifications and documents for a 65800001109?
Additional datasheets, footprints and schematics for 65800001109 are listed on our Part Details page. You can also find images and similar parts to 65800001109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65800001109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65800001109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65800001109 fall under?
The 65800001109 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 65800001109 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65800001109 you can contact the distributor directly for product support, shipping queries etc.
Is the 65800001109 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65800001109 have stock available?
Authorised distributors including Rutronik, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 65800001109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65800001109 often in real-time on the comparison pages.
What if I can't find stock of 65800001109?
You can fill out our help required form which you can use to request a quote for 65800001109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.